LS Industries Propane Blaster

Description
External cleaning of cylinders and tanks diameters as large as 14" and as long as 42", or 20#, 30#, and 40# tanks. Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact. The, 24" x 48", opening of the cabinet is segregated from the main blast area by vestibule spaces, which prevent abrasive from escaping the blast area. The vestibules are not subject to abrasive impact and are constructed from manganese alloy steel. All material feed openings are covered with screens to further contain abrasive. One indexing manganese conveyor and three manganese hanging slots that will rotate the cylinders to ensure 360° blasting. Complete cleaning of cylinder. All dividers are made of manganese alloy steel.
Datasheet
Description
External cleaning of cylinders and tanks diameters as large as 14" and as long as 42", or 20#, 30#, and 40# tanks. Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact. The, 24" x 48", opening of the cabinet is segregated from the main blast area by vestibule spaces, which prevent abrasive from escaping the blast area. The vestibules are not subject to abrasive impact and are constructed from manganese alloy steel. All material feed openings are covered with screens to further contain abrasive. One indexing manganese conveyor and three manganese hanging slots that will rotate the cylinders to ensure 360° blasting. Complete cleaning of cylinder. All dividers are made of manganese alloy steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Propane Blaster -  - LS Industries
Wichita, KS, USA
Propane Blaster
Propane Blaster
External cleaning of cylinders and tanks diameters as large as 14" and as long as 42", or 20#, 30#, and 40# tanks. Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact. The, 24" x 48", opening of the cabinet is segregated from the main blast area by vestibule spaces, which prevent abrasive from escaping the blast area. The vestibules are not subject to abrasive impact and are constructed from manganese alloy steel. All material feed openings are covered with screens to further contain abrasive. One indexing manganese conveyor and three manganese hanging slots that will rotate the cylinders to ensure 360° blasting. Complete cleaning of cylinder. All dividers are made of manganese alloy steel.

External cleaning of cylinders and tanks diameters as large as 14" and as long as 42", or 20#, 30#, and 40# tanks.

Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact.

The, 24" x 48", opening of the cabinet is segregated from the main blast area by vestibule spaces, which prevent abrasive from escaping the blast area. The vestibules are not subject to abrasive impact and are constructed from manganese alloy steel. All material feed openings are covered with screens to further contain abrasive.

One indexing manganese conveyor and three manganese hanging slots that will rotate the cylinders to ensure 360° blasting. Complete cleaning of cylinder. All dividers are made of manganese alloy steel.

Supplier's Site Datasheet

Technical Specifications

  LS Industries
Product Category Abrasive Blast Machines and Sandblasters
Product Name Propane Blaster
Unlock Full Specs
to access all available technical data

Similar Products

Micro Abrasive Jet Machine - Model K - AIRBRASIVE
Specs
Blast / Jet Machine Type Precision Blast / Micro-jet
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation
View Details
Proceco Tumble Slurry Blaster - TWB 12-E - Proceco Ltd.
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Wet / Water; Gravity Feed; Pressure Feed
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping; De-Oiling
View Details