LS Industries Drum & Barrel Blaster LSDB 25

Description
The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model cleans up to 55 gallon sized drum. The LS-DB25 is a heavy-duty machine built of 1/4” manganese steel with massive 2” manganese roller shafts. The exterior finish is powder coated for exceptional durability. Economical to operate wheel well is lined with replaceable wear plate material.The cabinet is engineered with replaceable manganese liners in areas of direct shot impingement. No time wasted. Set the standard 0-60 minute cycle timer and move on to other work. 5HP Dust Collector (600-800cfm) with double-lined fire resistant bag teams with the very large air intake for cooler operation and extremely efficient dust collection.
Datasheet
Description
The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model cleans up to 55 gallon sized drum. The LS-DB25 is a heavy-duty machine built of 1/4” manganese steel with massive 2” manganese roller shafts. The exterior finish is powder coated for exceptional durability. Economical to operate wheel well is lined with replaceable wear plate material.The cabinet is engineered with replaceable manganese liners in areas of direct shot impingement. No time wasted. Set the standard 0-60 minute cycle timer and move on to other work. 5HP Dust Collector (600-800cfm) with double-lined fire resistant bag teams with the very large air intake for cooler operation and extremely efficient dust collection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drum & Barrel Blaster - LSDB 25 - LS Industries
Wichita, KS, USA
Drum & Barrel Blaster
LSDB 25
Drum & Barrel Blaster LSDB 25
The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels. Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model cleans up to 55 gallon sized drum. The LS-DB25 is a heavy-duty machine built of 1/4” manganese steel with massive 2” manganese roller shafts. The exterior finish is powder coated for exceptional durability. Economical to operate wheel well is lined with replaceable wear plate material.The cabinet is engineered with replaceable manganese liners in areas of direct shot impingement. No time wasted. Set the standard 0-60 minute cycle timer and move on to other work. 5HP Dust Collector (600-800cfm) with double-lined fire resistant bag teams with the very large air intake for cooler operation and extremely efficient dust collection.

The first Abrasive Shot Blaster designed especially for Steel Drums and Barrels.

Blast clean the toughest drums in less than 2 minutes. The standard dual 10HP impeller motors and dual balanced impeller wheels provide the coverage necessary to quickly and efficiently clean each drum. Standard model cleans up to 55 gallon sized drum. The LS-DB25 is a heavy-duty machine built of 1/4” manganese steel with massive 2” manganese roller shafts. The exterior finish is powder coated for exceptional durability. Economical to operate wheel well is lined with replaceable wear plate material.The cabinet is engineered with replaceable manganese liners in areas of direct shot impingement.

No time wasted. Set the standard 0-60 minute cycle timer and move on to other work.

5HP Dust Collector (600-800cfm) with double-lined fire resistant bag teams with the very large air intake for cooler operation and extremely efficient dust collection.

Supplier's Site Datasheet

Technical Specifications

  LS Industries
Product Category Abrasive Blast Machines and Sandblasters
Product Number LSDB 25
Product Name Drum & Barrel Blaster
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Dry / Air
Operation Cleaning / Surface Preparation; Descaling / Stripping
Machine Mounting Blast Cabinet / Enclosure; Floor / Skid
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

PLASTI-GRIT Equipment - Blast Room - Composition Materials Co., Inc.
Composition Materials Co., Inc.
Specs
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
Machine Mounting Blast Room / Cutting Booth; Floor / Skid
View Details
 - WMT Table Blast - Sinto America
Sinto America
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
View Details