LS Industries Propane Cylinder Blaster LS60LPB

Description
Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact. The, 24" x 48", opening of the cabinet is segregated from the main blast area by vestibule spaces, which prevent abrasive from escaping the blast area. The vestibules are not subject to abrasive impact and are constructed from manganese alloy steel. All material feed openings are covered with screens to further contain abrasive. One indexing manganese conveyor and three manganese hanging slots that will rotate the cylinders to ensure 360° blasting. Complete cleaning of cylinder. All dividers are made of manganese alloy steel. External cleaning of cylinders and tanks diameters as large as 14" and as long as 42", or 20#, 30#, and 40# tanks.
Datasheet
Description
Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact. The, 24" x 48", opening of the cabinet is segregated from the main blast area by vestibule spaces, which prevent abrasive from escaping the blast area. The vestibules are not subject to abrasive impact and are constructed from manganese alloy steel. All material feed openings are covered with screens to further contain abrasive. One indexing manganese conveyor and three manganese hanging slots that will rotate the cylinders to ensure 360° blasting. Complete cleaning of cylinder. All dividers are made of manganese alloy steel. External cleaning of cylinders and tanks diameters as large as 14" and as long as 42", or 20#, 30#, and 40# tanks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Propane Cylinder Blaster - LS60LPB - LS Industries
Wichita, KS, USA
Propane Cylinder Blaster
LS60LPB
Propane Cylinder Blaster LS60LPB
Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact. The, 24" x 48", opening of the cabinet is segregated from the main blast area by vestibule spaces, which prevent abrasive from escaping the blast area. The vestibules are not subject to abrasive impact and are constructed from manganese alloy steel. All material feed openings are covered with screens to further contain abrasive. One indexing manganese conveyor and three manganese hanging slots that will rotate the cylinders to ensure 360° blasting. Complete cleaning of cylinder. All dividers are made of manganese alloy steel. External cleaning of cylinders and tanks diameters as large as 14" and as long as 42", or 20#, 30#, and 40# tanks.

Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact.

The, 24" x 48", opening of the cabinet is segregated from the main blast area by vestibule spaces, which prevent abrasive from escaping the blast area. The vestibules are not subject to abrasive impact and are constructed from manganese alloy steel. All material feed openings are covered with screens to further contain abrasive. One indexing manganese conveyor and three manganese hanging slots that will rotate the cylinders to ensure 360° blasting. Complete cleaning of cylinder. All dividers are made of manganese alloy steel.

External cleaning of cylinders and tanks diameters as large as 14" and as long as 42", or 20#, 30#, and 40# tanks.

Supplier's Site Datasheet

Technical Specifications

  LS Industries
Product Category Abrasive Blast Machines and Sandblasters
Product Number LS60LPB
Product Name Propane Cylinder Blaster
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Gravity Feed
Operation Cleaning / Surface Preparation; Descaling / Stripping
Machine Mounting Blast Cabinet / Enclosure; Floor / Skid
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

PLASTI-GRIT Equipment - Blast Room - Composition Materials Co., Inc.
Composition Materials Co., Inc.
Specs
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
Machine Mounting Blast Room / Cutting Booth; Floor / Skid
View Details
KSB Monorail - Model KSB-25A - Sinto America
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
View Details