LS Industries Tumble Washers with Air Door 17 TWB

Description
LS Industries 17TWB tumble washer with air door is designed to wash parts placed into the main wash basket. Baskets are designed to be removed from the machine for loading. This additional capability is for higher production rates. A one basket can be loaded while a second basket can be in the tumble washer with parts being cleaned. Air-operated door, carts, pneumatic loading and unloading mechanisms speed transfer of baskets. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles sprays a heated cleaning solution into the basket thoroughly cleaning the parts inside. Features: Washer tank and cabinet are constructed of 10 gauge sheet steel Holding tank capacity is 180 to 200 gallons Water can be heated with electrical heating elements or with natural gas
Description
LS Industries 17TWB tumble washer with air door is designed to wash parts placed into the main wash basket. Baskets are designed to be removed from the machine for loading. This additional capability is for higher production rates. A one basket can be loaded while a second basket can be in the tumble washer with parts being cleaned. Air-operated door, carts, pneumatic loading and unloading mechanisms speed transfer of baskets. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles sprays a heated cleaning solution into the basket thoroughly cleaning the parts inside. Features: Washer tank and cabinet are constructed of 10 gauge sheet steel Holding tank capacity is 180 to 200 gallons Water can be heated with electrical heating elements or with natural gas

Suppliers

Company
Product
Description
Supplier Links
Tumble Washers with Air Door - 17 TWB - LS Industries
Wichita, KS, USA
Tumble Washers with Air Door
17 TWB
Tumble Washers with Air Door 17 TWB
LS Industries 17TWB tumble washer with air door is designed to wash parts placed into the main wash basket. Baskets are designed to be removed from the machine for loading. This additional capability is for higher production rates. A one basket can be loaded while a second basket can be in the tumble washer with parts being cleaned. Air-operated door, carts, pneumatic loading and unloading mechanisms speed transfer of baskets. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles sprays a heated cleaning solution into the basket thoroughly cleaning the parts inside. Features: Washer tank and cabinet are constructed of 10 gauge sheet steel Holding tank capacity is 180 to 200 gallons Water can be heated with electrical heating elements or with natural gas

LS Industries 17TWB tumble washer with air door is designed to wash parts placed into the main wash basket. Baskets are designed to be removed from the machine for loading. This additional capability is for higher production rates. A one basket can be loaded while a second basket can be in the tumble washer with parts being cleaned. Air-operated door, carts, pneumatic loading and unloading mechanisms speed transfer of baskets. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles sprays a heated cleaning solution into the basket thoroughly cleaning the parts inside.

Features:

  • Washer tank and cabinet are constructed of 10 gauge sheet steel
  • Holding tank capacity is 180 to 200 gallons
  • Water can be heated with electrical heating elements or with natural gas
Supplier's Site

Technical Specifications

  LS Industries
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 17 TWB
Product Name Tumble Washers with Air Door
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1368565 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.8 inch (248 mm)
Internal Width 5.9 inch (150 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Rotary Table Washer - LSW-5000 - LS Industries
Specs
Machine Type Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
Components Cabinet or Tunnel Enclosure; Heater; Pump
Tank Capacity 80 gallons (303 liters)
View Details