LI-COR Biosciences Portable Dew Point Generator LI-610

Description
The LI-610 Portable Dew Point Generator is a rugged, portable instrument that provides a stream of gas with a precisely controlled dew point. High accuracy and stability make the LI-610 an ideal water vapor source for field or laboratory use in the environmental and biological sciences. The LI-610 is commonly used to calibrate the H2O channel of gas analyzers or other precision sensors, and provide precise control over water vapor mole fraction in environmentally regulated chambers. NIST certified Generates stable dew points from 0 to 50 °C Accuracy of ± 0.2 °C dew point Completely portable and self-contained (battery or AC operated) No need for gas tanks and mixing systems Millivolt output of dew point temperature for data acquisition External control via 0-5 V input signal
Datasheet
Description
The LI-610 Portable Dew Point Generator is a rugged, portable instrument that provides a stream of gas with a precisely controlled dew point. High accuracy and stability make the LI-610 an ideal water vapor source for field or laboratory use in the environmental and biological sciences. The LI-610 is commonly used to calibrate the H2O channel of gas analyzers or other precision sensors, and provide precise control over water vapor mole fraction in environmentally regulated chambers. NIST certified Generates stable dew points from 0 to 50 °C Accuracy of ± 0.2 °C dew point Completely portable and self-contained (battery or AC operated) No need for gas tanks and mixing systems Millivolt output of dew point temperature for data acquisition External control via 0-5 V input signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Dew Point Generator - LI-610 - LI-COR Biosciences
Lincoln, NE, USA
Portable Dew Point Generator
LI-610
Portable Dew Point Generator LI-610
The LI-610 Portable Dew Point Generator is a rugged, portable instrument that provides a stream of gas with a precisely controlled dew point. High accuracy and stability make the LI-610 an ideal water vapor source for field or laboratory use in the environmental and biological sciences. The LI-610 is commonly used to calibrate the H2O channel of gas analyzers or other precision sensors, and provide precise control over water vapor mole fraction in environmentally regulated chambers. NIST certified Generates stable dew points from 0 to 50 °C Accuracy of ± 0.2 °C dew point Completely portable and self-contained (battery or AC operated) No need for gas tanks and mixing systems Millivolt output of dew point temperature for data acquisition External control via 0-5 V input signal

The LI-610 Portable Dew Point Generator is a rugged, portable instrument that provides a stream of gas with a precisely controlled dew point. High accuracy and stability make the LI-610 an ideal water vapor source for field or laboratory use in the environmental and biological sciences. The LI-610 is commonly used to calibrate the H2O channel of gas analyzers or other precision sensors, and provide precise control over water vapor mole fraction in environmentally regulated chambers.

  • NIST certified
  • Generates stable dew points from 0 to 50 °C
  • Accuracy of ± 0.2 °C dew point
  • Completely portable and self-contained (battery or AC operated)
  • No need for gas tanks and mixing systems
  • Millivolt output of dew point temperature for data acquisition
  • External control via 0-5 V input signal
Datasheet

Technical Specifications

  LI-COR Biosciences
Product Category Gas Generation Equipment
Product Number LI-610
Product Name Portable Dew Point Generator
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Ozone Transfer Standard With Photometer, Including External Ozone Monitoring - Series 6113 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details