LHV Power 30 Watt Desktop Switching Power Supply STD-1502P-x

Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 81% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 3.74 x 2.28 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 81% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 3.74 x 2.28 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watt Desktop Switching Power Supply - STD-1502P-x - LHV Power
Santee, CA, USA
30 Watt Desktop Switching Power Supply
STD-1502P-x
30 Watt Desktop Switching Power Supply STD-1502P-x
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 81% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 3.74 x 2.28 x 1.34" Size International Safety Approvals & Class B Emissions

Product Features:

  • Desktop Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • High Efficiency Operation in excess of 81%
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance
  • UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet
  • LED Power-On Indicator
  • Ultra Compact 3.74 x 2.28 x 1.34" Size
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-1502P-x
Product Name 30 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Space Products - MLN10005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
DC Output Power 4 watts
View Details