STD-07525T-X -- 18 WATT DESKTOP SWITCHING POWER SUPPLY
LHV Power18 Watt Desktop Switching Power SupplySTD-07525T-x
Description
Product Features:
Desktop Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet
Ultra Compact 3.46 x 1.97 x 1.34" Size
International Safety Approvals & Class B Emissions
LHV Power
Done
Datasheet
Description
Product Features:
Desktop Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet
Ultra Compact 3.46 x 1.97 x 1.34" Size
International Safety Approvals & Class B Emissions
18 Watt Desktop Switching Power Supply
STD-07525T-x
18 Watt Desktop Switching Power Supply
STD-07525T-x
Product Features:
Desktop Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet
Ultra Compact 3.46 x 1.97 x 1.34" Size
International Safety Approvals & Class B Emissions
Product Features:
Desktop Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet
Ultra Compact 3.46 x 1.97 x 1.34" Size
International Safety Approvals & Class B Emissions
Datasheet
Technical Specifications
LHV Power
Product Category
Power Supplies
Product Number
STD-07525T-x
Product Name
18 Watt Desktop Switching Power Supply
Type
DC Power Supply; AC / DC Adapter; Computer Power Supply