STD-03315U1-X -- 5-7.5 WATT SINGLE OUTPUT WALLMOUNT SWITCHING POWER SUPPLY
LHV Power5-7.5 Watt Single Output Wallmount Switching Power SupplySTD-03315U1-x
Description
Product Features:
Wallmount Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure
Ultra Compact 2.52 x 1.89 x 1.77"
International Safety Approvals & Class B Emissions
LHV Power
Done
Datasheet
Description
Product Features:
Wallmount Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure
Ultra Compact 2.52 x 1.89 x 1.77"
International Safety Approvals & Class B Emissions
5-7.5 Watt Single Output Wallmount Switching Power Supply
STD-03315U1-x
5-7.5 Watt Single Output Wallmount Switching Power Supply
STD-03315U1-x
Product Features:
Wallmount Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure
Ultra Compact 2.52 x 1.89 x 1.77"
International Safety Approvals & Class B Emissions
Product Features:
Wallmount Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure
Ultra Compact 2.52 x 1.89 x 1.77"
International Safety Approvals & Class B Emissions
Datasheet
Technical Specifications
LHV Power
Product Category
Power Supplies
Product Number
STD-03315U1-x
Product Name
5-7.5 Watt Single Output Wallmount Switching Power Supply