LG Chemical of America Inc. RO Membrane

Description
RO Membranes LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in various applications ranging from seawater desalination to waste water reuse. In May 2014, LG Chem acquired NanoH2O, a US-based RO membrane manufacturer known for its innovative thin-film nanocomposite membrane technology that dramatically improves membrane efficiency and productivity. This unique technology, combined with LG Chem’s experience in roll-to-roll coating, excellence in chemical and polymer manufacturing, and world-class research & development will propel the growth of its NanoH2O™ line of reverse osmosis membranes. Product Classification Category Grade Properties Seawater desalination ES: Energy-Saving Membranes Highest flux with high salt rejection Well suited for low temperature seawater or two-pass systems R, GR, and SR: High Rejection Membranes Highest salt rejection in the industry (99.85%) Well suited for high quality permeate requirements or reducing size of second pass Industrial / Municipal use ES: Energy-Saving Membranes (Rated at 150 psi/10.3 bar) High flux and industry-standard rejection. Well suited for low saline water or municipal water treatment Household use RO membrane flat sheet Dry membrane for easy rolling and storage with excellent flux and salt rejection. RO membrane element Dry element for easy handling and storage with excellent performance and short stabilization time to peak performance
Description
RO Membranes LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in various applications ranging from seawater desalination to waste water reuse. In May 2014, LG Chem acquired NanoH2O, a US-based RO membrane manufacturer known for its innovative thin-film nanocomposite membrane technology that dramatically improves membrane efficiency and productivity. This unique technology, combined with LG Chem’s experience in roll-to-roll coating, excellence in chemical and polymer manufacturing, and world-class research & development will propel the growth of its NanoH2O™ line of reverse osmosis membranes. Product Classification Category Grade Properties Seawater desalination ES: Energy-Saving Membranes Highest flux with high salt rejection Well suited for low temperature seawater or two-pass systems R, GR, and SR: High Rejection Membranes Highest salt rejection in the industry (99.85%) Well suited for high quality permeate requirements or reducing size of second pass Industrial / Municipal use ES: Energy-Saving Membranes (Rated at 150 psi/10.3 bar) High flux and industry-standard rejection. Well suited for low saline water or municipal water treatment Household use RO membrane flat sheet Dry membrane for easy rolling and storage with excellent flux and salt rejection. RO membrane element Dry element for easy handling and storage with excellent performance and short stabilization time to peak performance

Suppliers

Company
Product
Description
Supplier Links
RO Membranes LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in various applications ranging from seawater desalination to waste water reuse. In May 2014, LG Chem acquired NanoH2O, a US-based RO membrane manufacturer known for its innovative thin-film nanocomposite membrane technology that dramatically improves membrane efficiency and productivity. This unique technology, combined with LG Chem’s experience in roll-to-roll coating, excellence in chemical and polymer manufacturing, and world-class research & development will propel the growth of its NanoH2O™ line of reverse osmosis membranes. Product Classification Category Grade Properties Seawater desalination ES: Energy-Saving Membranes Highest flux with high salt rejection Well suited for low temperature seawater or two-pass systems R, GR, and SR: High Rejection Membranes Highest salt rejection in the industry (99.85%) Well suited for high quality permeate requirements or reducing size of second pass Industrial / Municipal use ES: Energy-Saving Membranes (Rated at 150 psi/10.3 bar) High flux and industry-standard rejection. Well suited for low saline water or municipal water treatment Household use RO membrane flat sheet Dry membrane for easy rolling and storage with excellent flux and salt rejection. RO membrane element Dry element for easy handling and storage with excellent performance and short stabilization time to peak performance

RO Membranes

LG Chem leads the way in membrane technology.

Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in various applications ranging from seawater desalination to waste water reuse. In May 2014, LG Chem acquired NanoH2O, a US-based RO membrane manufacturer known for its innovative thin-film nanocomposite membrane technology that dramatically improves membrane efficiency and productivity. This unique technology, combined with LG Chem’s experience in roll-to-roll coating, excellence in chemical and polymer manufacturing, and world-class research & development will propel the growth of its NanoH2O™ line of reverse osmosis membranes.

Product Classification

CategoryGradeProperties
Seawater desalinationES: Energy-Saving Membranes
  • Highest flux with high salt rejection
  • Well suited for low temperature seawater or two-pass systems
R, GR, and SR: High Rejection Membranes
  • Highest salt rejection in the industry (99.85%)
  • Well suited for high quality permeate requirements or reducing size of second pass
Industrial / Municipal useES: Energy-Saving Membranes
(Rated at 150 psi/10.3 bar)
  • High flux and industry-standard rejection.
  • Well suited for low saline water or municipal water treatment
Household useRO membrane flat sheet
  • Dry membrane for easy rolling and storage with excellent flux and salt rejection.
RO membrane element
  • Dry element for easy handling and storage with excellent performance and
    short stabilization time to peak performance
Supplier's Site

Technical Specifications

  LG Chemical of America Inc.
Product Category Filter Elements
Product Number RO Membrane
Application / Industry WaterSupply; Waste Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details