LEMO USA, Inc. Coaxial Connector (RF) Assemblies FFA.00.250.CTLC31

Description
PLUG COAX(50 ) C-COL
Request a Quote Datasheet
Description
PLUG COAX(50 ) C-COL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUG COAX(50 ) C-COL

PLUG COAX(50 ) C-COL

Buy Now
Coaxial Connector (RF) Assemblies - FFA.00.250.CTLC31-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
FFA.00.250.CTLC31-ND
Coaxial Connector (RF) Assemblies FFA.00.250.CTLC31-ND
NIM-CAMAC CD/N 549 Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

NIM-CAMAC CD/N 549 Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number FFA.00.250.CTLC31 FFA.00.250.CTLC31-ND
Product Name Coaxial Connector (RF) Assemblies
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052518-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
End Launch Connectors - NELC-2-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details