LEMO USA, Inc. Circular Connector Assemblies EGG.00.303.CLL

Description
RECPT W.NUT(CdG) 3CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 3CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.00.303.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 3CTS

RECPT W.NUT(CdG) 3CTS

Buy Now
Circular Connector Assemblies - 1124-1006-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1006-ND
Circular Connector Assemblies 1124-1006-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 00, 3 Position, Panel; Product Range Lemo - 25R7481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 00, 3 Position, Panel; Product Range Lemo
25R7481
Circular Connector, Receptacle, Size 00, 3 Position, Panel; Product Range Lemo 25R7481
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 00, 3 POSITION, PANEL; Product Range:00 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 00, 3 POSITION, PANEL; Product Range:00 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.00.303.CLL 1124-1006-ND 25R7481
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 00, 3 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details