LEMO USA, Inc. Circular Connector Assemblies EEG.1K.308.CLL

Description
Circular Push Pull Connectors FIXED RECE
Request a Quote Datasheet
Description
Circular Push Pull Connectors FIXED RECE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EEG.1K.308.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors FIXED RECE

Circular Push Pull Connectors FIXED RECE

Buy Now
Circular Connector Assemblies - 1124-1160-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1160-ND
Circular Connector Assemblies 1124-1160-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo - 57R5195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo
57R5195
Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo 57R5195
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:1K Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:1K Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EEG.1K.308.CLL 1124-1160-ND 57R5195
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Assemblies - 1124-EGA.3K.320.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details