LEM Products, Inc. Write On Label/Tag LTS101

Description
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 1-3/4 INCH L X 3-1/4 INCH H SIZE RECTANGULAR SHAPE WHITE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - LTS101 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
LTS101
Write On Label/Tag LTS101
HOLE TYPE 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL 1-3/4 INCH L X 3-1/4 INCH H SIZE RECTANGULAR SHAPE WHITE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG[R] BRAND LTS MODEL
  • HOLE TYPE
  • 0.01 INCH RIGID PLASTIC HANG TAG, LAMINATED CLEAR 0.001 INCH POLYESTER BACK COVER, SELF LAMINATED CLEAR 0.002 INCH POLYESTER FRONT COVER MATERIAL
  • 1-3/4 INCH L X 3-1/4 INCH H SIZE
  • RECTANGULAR SHAPE
  • WHITE BACKGROUND COLOR
  • 25 PER PACKAGE QUANTITY PER LEGEND
  • LAMA-TAG[R] BRAND
  • LTS MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number LTS101
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

 - 4454007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Width 1.5 inches (38 mm)
Length 0.2297 ft (0.7000 dm)
View Details
Protective Paper, 100 yd - 6582 - Can-Do National Tape
Specs
Materials of Construction Paper
Features Permanent
Thickness 0.0040 to 0.0045 inches (0.1016 to 0.1143 mm)
View Details
Specs
Materials of Construction Pressure Sensitive
Features Permanent
Color Pastel Color Yellow
View Details