LEM Products, Inc. Write On Label/Tag LTA-103

Description
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 1-3/4 INCH L X 3-1/4 INCH H SIZE RECTANGULAR SHAPE ORANGE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Label/Tag - LTA-103 - LEM Products, Inc.
Doylestown, PA, USA
Write On Label/Tag
LTA-103
Write On Label/Tag LTA-103
ADHESIVE, HOLE TYPE SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL 1-3/4 INCH L X 3-1/4 INCH H SIZE RECTANGULAR SHAPE ORANGE BACKGROUND COLOR 25 PER PACKAGE QUANTITY PER LEGEND LAMA-TAG. BRAND LTA MODEL
  • ADHESIVE, HOLE TYPE
  • SELF LAMINATED CLEAR 0.002 INCH POLYESTER MATERIAL
  • 1-3/4 INCH L X 3-1/4 INCH H SIZE
  • RECTANGULAR SHAPE
  • ORANGE BACKGROUND COLOR
  • 25 PER PACKAGE QUANTITY PER LEGEND
  • LAMA-TAG. BRAND
  • LTA MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Label Materials
Product Number LTA-103
Product Name Write On Label/Tag
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

 - 494809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details
Semi-Finished Roll Stock - SID003 - Jordan Products Co.
Specs
Materials of Construction Plastic / Film; Secure-ID® Optical Thin Film
View Details
Write On Label/Tag - LTS304 - LEM Products, Inc.
Specs
Materials of Construction Plastic / Film
Width 5.5 inches (140 mm)
Length 0.2708 ft (0.8255 dm)
View Details