Legrand Decorative Finish Screwless Wall Plates with Decorator Openings SWP264MH

Description
Decorative Finish Screwless Wall Plate 4gang Decorator Plastic Subplate Mahogany Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.
Description
Decorative Finish Screwless Wall Plate 4gang Decorator Plastic Subplate Mahogany Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Suppliers

Company
Product
Description
Supplier Links
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP264MH - Legrand
West Hartford, CT, USA
Decorative Finish Screwless Wall Plates with Decorator Openings
SWP264MH
Decorative Finish Screwless Wall Plates with Decorator Openings SWP264MH
Decorative Finish Screwless Wall Plate 4gang Decorator Plastic Subplate Mahogany Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Decorative Finish Screwless Wall Plate 4gang Decorator Plastic Subplate Mahogany

  • Molded of .065" thick polycarbonate with matte finish.
  • 2-piece plastic subplate made of polycarbonate (“SWP” Series only).
  • Metal subplate made of .042" zinc-plated steel (“SW” Series only).
  • Extra 1/8" width and height than Standard size plates.
  • Oversized opening to accommodate all NEMA 26 decorator-style openings.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SWP264MH
Product Name Decorative Finish Screwless Wall Plates with Decorator Openings
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Standard Combination Telephone/Duplex Wall Plate - SP128I - Legrand
Specs
Type  Duplex Outlet Cover; Single Telephone
Opening / Devices Two
Material Plastic
View Details