Legrand Decorative Finish Screwless Wall Plates with Decorator Openings SWP264MA

Description
Decorative Finish Screwless Wall Plate 4gang Decorator Plastic Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.
Description
Decorative Finish Screwless Wall Plate 4gang Decorator Plastic Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Suppliers

Company
Product
Description
Supplier Links
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP264MA - Legrand
West Hartford, CT, USA
Decorative Finish Screwless Wall Plates with Decorator Openings
SWP264MA
Decorative Finish Screwless Wall Plates with Decorator Openings SWP264MA
Decorative Finish Screwless Wall Plate 4gang Decorator Plastic Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Decorative Finish Screwless Wall Plate 4gang Decorator Plastic Subplate Maple

  • Molded of .065" thick polycarbonate with matte finish.
  • 2-piece plastic subplate made of polycarbonate (“SWP” Series only).
  • Metal subplate made of .042" zinc-plated steel (“SW” Series only).
  • Extra 1/8" width and height than Standard size plates.
  • Oversized opening to accommodate all NEMA 26 decorator-style openings.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SWP264MA
Product Name Decorative Finish Screwless Wall Plates with Decorator Openings
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
2-Gang 1 Duplex and 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3071U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Combination Two Gang Wall Plate - SP1214I - Legrand
Specs
Type Blank Wall Plate; Single Telephone
Opening / Devices Two
Material Plastic
View Details