Legrand SSL75PG

Description
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 75 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts
Request a Quote
Description
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 75 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 75 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts

Pre-galvanised straight lengths
Tray/Basket Type = Light Duty Tray
Length = 3m
Width = 75 mm
Depth = 12mm
Material = Pre-Galvanised Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 7989418
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
 - 7989424 - RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 0.9843 inch (25 mm)
Materials Steel
View Details