Legrand SSL100S

Description
All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31) Tray/Basket Type = Light Duty Tray Length = 3m Width = 100 mm Depth = 12mm Material = Stainless Steel Series = Swifts
Request a Quote
Description
All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31) Tray/Basket Type = Light Duty Tray Length = 3m Width = 100 mm Depth = 12mm Material = Stainless Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989452 - RS Components, Ltd.
Corby, Northants, United Kingdom
All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31) Tray/Basket Type = Light Duty Tray Length = 3m Width = 100 mm Depth = 12mm Material = Stainless Steel Series = Swifts

All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31)
Tray/Basket Type = Light Duty Tray
Length = 3m
Width = 100 mm
Depth = 12mm
Material = Stainless Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 7989452
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 1.18 inch (30 mm)
Materials Steel
View Details
D-Ring Cable Manager - 1 Space - ER-DRCM1 - Video Mount Products
Specs
Length 19.4 inch (493 mm)
Width 4.4 inch (112 mm)
Max. Side rail Height 2.6 inch (66.04 mm)
View Details
 - 7989430 - RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 0.9843 inch (25 mm)
Materials Steel
View Details