Legrand SSL100PG

Description
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 100 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts
Request a Quote
Description
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 100 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 100 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts

Pre-galvanised straight lengths
Tray/Basket Type = Light Duty Tray
Length = 3m
Width = 100 mm
Depth = 12mm
Material = Pre-Galvanised Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 7989427
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - 10606-124 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Width 24 inch (610 mm)
Materials Aluminum
View Details