Legrand SSL/75/H/SS

Description
1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873) Tray/Basket Type = Light Duty Tray Length = 3m Width = 75 mm Depth = 12mm Material = Stainless Steel Series = Swifts
Request a Quote
Description
1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873) Tray/Basket Type = Light Duty Tray Length = 3m Width = 75 mm Depth = 12mm Material = Stainless Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 852508 - RS Components, Ltd.
Corby, Northants, United Kingdom
1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873) Tray/Basket Type = Light Duty Tray Length = 3m Width = 75 mm Depth = 12mm Material = Stainless Steel Series = Swifts

1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873)
Tray/Basket Type = Light Duty Tray
Length = 3m
Width = 75 mm
Depth = 12mm
Material = Stainless Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 852508
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 7989430 - RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 0.9843 inch (25 mm)
Materials Steel
View Details
D-Ring Cable Manager - 1 Space - ER-DRCM1 - Video Mount Products
Specs
Length 19.4 inch (493 mm)
Width 4.4 inch (112 mm)
Max. Side rail Height 2.6 inch (66.04 mm)
View Details
Cable Tray - QTP4X6 - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 6 inch (152 mm)
Max. Side rail Height 4 inch (102 mm)
View Details