Legrand Toggle Switch Openings, Four Gang, White SPJ4W

Description
Smooth Wall Plate Junior-Jumbo 4gang Toggle White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.
Description
Smooth Wall Plate Junior-Jumbo 4gang Toggle White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch Openings, Four Gang, White - SPJ4W - Legrand
West Hartford, CT, USA
Toggle Switch Openings, Four Gang, White
SPJ4W
Toggle Switch Openings, Four Gang, White SPJ4W
Smooth Wall Plate Junior-Jumbo 4gang Toggle White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Smooth Wall Plate Junior-Jumbo 4gang Toggle White

  • Molded of non-combustible mar-proof material.
  • Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes.
  • Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond.
  • Individually wrapped with color-matching screws.
  • Resistant to discoloration, grease, oil, solvent, and moisture.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SPJ4W
Product Name Toggle Switch Openings, Four Gang, White
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Textured Finish - 21MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Combination Wall Plate, 1 Blank & 1 Duplex Receptacle - SP138W - Legrand
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details