Legrand - Pass & Seymour Standard Wall Plate SP265-RED

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH RED COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH RED COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP265-RED - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SP265-RED
Standard Wall Plate SP265-RED
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH RED COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • RED COLOR
  • (5) DECORATOR CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • SIZE 10 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SP265-RED
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 11SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Sectional Wall Plate - PJSC26-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Despard Switch Plate; Rocker / GFCI Switch Plate
Material Thermoset
View Details