Legrand - Pass & Seymour Standard Wall Plate SL26-CC20

Description
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
Datasheet
Description
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SL26-CC20 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SL26-CC20
Standard Wall Plate SL26-CC20
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
  • 0.032 INCH THK 430 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SL26-CC20
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - SB83 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover
Material Brass
View Details
2 suppliers