Legrand - Pass & Seymour Standard Wall Plate SL24

Description
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
Datasheet
Description
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SL24 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SL24
Standard Wall Plate SL24
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
  • 0.032 INCH THK 430 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (2) BLANK CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SL MODEL
Supplier's Site Datasheet
Blank Plates -- Strap Mounted, Two Gang - SL24 - Legrand
West Hartford, CT, USA
Blank Plates -- Strap Mounted, Two Gang
SL24
Blank Plates -- Strap Mounted, Two Gang SL24
Smooth Metal Wall Plate, 2gang Blank, Strap Mounted, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Smooth Metal Wall Plate, 2gang Blank, Strap Mounted, 430 Stainless Steel

  • Type 430 Stainless Steel, magnetic: .032" nominal thickness.
  • Brushed finish.
  • Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SL24 SL24
Product Name Standard Wall Plate Blank Plates -- Strap Mounted, Two Gang
Type Blank Wall Plate Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3021GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - SANK14 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Aluminum
View Details