Legrand - Pass & Seymour Standard Wall Plate SL13-CC20

Description
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
Datasheet
Description
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SL13-CC20 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SL13-CC20
Standard Wall Plate SL13-CC20
0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL
  • 0.032 INCH THK 430 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SL13-CC20
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - SP1426-LA - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Blank Wall Plate; Decorator
Material Plastic
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details