Legrand - Pass & Seymour Standard Wall Plate SB82-PB

Description
0.04 INCH THK BRASS MATERIAL SMOOTH POLISHED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL SMOOTH POLISHED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB82-PB - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SB82-PB
Standard Wall Plate SB82-PB
0.04 INCH THK BRASS MATERIAL SMOOTH POLISHED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
  • 0.04 INCH THK BRASS MATERIAL
  • SMOOTH POLISHED FINISH
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SB82-PB
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP18-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details