Legrand - Pass & Seymour Standard Wall Plate SB8

Description
0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB8 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SB8
Standard Wall Plate SB8
0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
  • 0.04 INCH THK BRASS MATERIAL
  • SMOOTH FINISH
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SB MODEL
Supplier's Site Datasheet
Duplex Receptacle Openings, One Gang, Brass - SB8 - Legrand
West Hartford, CT, USA
Duplex Receptacle Openings, One Gang, Brass
SB8
Duplex Receptacle Openings, One Gang, Brass SB8
Smooth Metal Wall Plate 1gang Duplex Brass Brass: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 1gang Duplex Brass

  • Brass: .040" thick.
  • 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications.
  • Lacquered to prevent corrosion.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SB8 SB8
Product Name Standard Wall Plate Duplex Receptacle Openings, One Gang, Brass
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 12JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP182 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details