Legrand - Pass & Seymour Standard Wall Plate SB2

Description
0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB2 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SB2
Standard Wall Plate SB2
0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
  • 0.04 INCH THK BRASS MATERIAL
  • SMOOTH FINISH
  • (2) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SB MODEL
Supplier's Site Datasheet
Toggle Switch Openings, Two Gang, Brass - SB2 - Legrand
West Hartford, CT, USA
Toggle Switch Openings, Two Gang, Brass
SB2
Toggle Switch Openings, Two Gang, Brass SB2
Smooth Metal Wall Plate 2gang Toggle Brass Brass: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 2gang Toggle Brass

  • Brass: .040" thick.
  • 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications.
  • Lacquered to prevent corrosion.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SB2 SB2
Product Name Standard Wall Plate Toggle Switch Openings, Two Gang, Brass
Type Toggle Switch Plate Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details