Legrand - Pass & Seymour Standard Wall Plate SB13-CH

Description
0.04 INCH THK BRASS MATERIAL SMOOTH BRIGHT CHROMIUM FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL SMOOTH BRIGHT CHROMIUM FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB13-CH - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SB13-CH
Standard Wall Plate SB13-CH
0.04 INCH THK BRASS MATERIAL SMOOTH BRIGHT CHROMIUM FINISH (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
  • 0.04 INCH THK BRASS MATERIAL
  • SMOOTH BRIGHT CHROMIUM FINISH
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SB13-CH
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ54.7mm Diameter Single Device Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3084J - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - SP2-LAUCC30 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Plastic
View Details