Legrand - Pass & Seymour Standard Wall Plate SANK51

Description
0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SANK51 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SANK51
Standard Wall Plate SANK51
0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SANK MODEL
  • 0.04 INCH THK ALUMINUM MATERIAL
  • LUSTROUS SATIN FINISH
  • (1) VERTICAL INTERCHANGEABLE CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE DEVICE MOUNT
  • APPROVAL UL 514, CSA
  • SANK MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SANK51
Product Name Standard Wall Plate
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 23SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SA716 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Aluminum
View Details
2 suppliers