Legrand - Pass & Seymour Standard Wall Plate SAN144

Description
0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SAN MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SAN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SAN144 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SAN144
Standard Wall Plate SAN144
0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SAN MODEL
  • 0.04 INCH THK ALUMINUM MATERIAL
  • LUSTROUS SATIN FINISH
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL 514, CSA
  • SAN MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SAN144
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - SP147-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Plastic
View Details