Legrand - Pass & Seymour Standard Wall Plate SA82

Description
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA82 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SA82
Standard Wall Plate SA82
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL
  • 0.04 INCH THK ALUMINUM MATERIAL
  • SMOOTH LUSTROUS SATIN FINISH
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • APPROVAL UL 514, CSA
  • SA MODEL
Supplier's Site Datasheet
Duplex Receptacle Openings, Two Gang, Aluminum - SA82 - Legrand
West Hartford, CT, USA
Duplex Receptacle Openings, Two Gang, Aluminum
SA82
Duplex Receptacle Openings, Two Gang, Aluminum SA82
Smooth Metal Wall Plate 2gang Duplex Aluminum Aluminum: .040" thick. Lustrous satin finish. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 2gang Duplex Aluminum

  • Aluminum: .040" thick.
  • Lustrous satin finish.
  • Lacquered to prevent corrosion.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SA82 SA82
Product Name Standard Wall Plate Duplex Receptacle Openings, Two Gang, Aluminum
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Engraved & Pad Printed Isolated Ground Wall Plate - SS82IG - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Four
Material Steel
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details