Legrand - Pass & Seymour Standard Wall Plate SA262

Description
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA262 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SA262
Standard Wall Plate SA262
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL APPROVAL UL 514, CSA SA MODEL
  • 0.04 INCH THK ALUMINUM MATERIAL
  • SMOOTH LUSTROUS SATIN FINISH
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • APPROVAL UL 514, CSA
  • SA MODEL
Supplier's Site Datasheet
Decorator Openings, Two Gang, Aluminum - SA262 - Legrand
West Hartford, CT, USA
Decorator Openings, Two Gang, Aluminum
SA262
Decorator Openings, Two Gang, Aluminum SA262
Smooth Metal Wall Plate 2gang Decorator Aluminum Aluminum: .040" thick. Lustrous satin finish. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 2gang Decorator Aluminum

  • Aluminum: .040" thick.
  • Lustrous satin finish.
  • Lacquered to prevent corrosion.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SA262 SA262
Product Name Standard Wall Plate Decorator Openings, Two Gang, Aluminum
Type Despard Switch Plate Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 76SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - SP33-GRY - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Plastic
View Details