Legrand - Pass & Seymour Standard Wall Plate SA23

Description
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL SA MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA23 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SA23
Standard Wall Plate SA23
0.04 INCH THK ALUMINUM MATERIAL SMOOTH LUSTROUS SATIN FINISH (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL SA MODEL
  • 0.04 INCH THK ALUMINUM MATERIAL
  • SMOOTH LUSTROUS SATIN FINISH
  • (2) BLANK CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • SA MODEL
Supplier's Site Datasheet
Blank Plates -- Box Mounted, Two Gang, Aluminum - SA23 - Legrand
West Hartford, CT, USA
Blank Plates -- Box Mounted, Two Gang, Aluminum
SA23
Blank Plates -- Box Mounted, Two Gang, Aluminum SA23
Smooth Metal Wall Plate 2gang Blank Box Mounted Aluminum Aluminum: .040" thick. Lustrous satin finish. Lacquered to prevent corrosion Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 2gang Blank Box Mounted Aluminum

  • Aluminum: .040" thick.
  • Lustrous satin finish.
  • Lacquered to prevent corrosion
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SA23 SA23
Product Name Standard Wall Plate Blank Plates -- Box Mounted, Two Gang, Aluminum
Type Blank Wall Plate Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Legrand - Pass & Seymour
Specs
Material Plastic
View Details