Legrand - Pass & Seymour Standard Wall Plate S3862-C

Description
0.04 INCH THK CHROME MATERIAL SMOOTH FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H HOLE SIZE 2.1563 INCH DIA MOUNTING TYPE SCREW MOUNT APPLICATION RETROFIT APPROVAL UL 514, CSA
Datasheet
Description
0.04 INCH THK CHROME MATERIAL SMOOTH FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H HOLE SIZE 2.1563 INCH DIA MOUNTING TYPE SCREW MOUNT APPLICATION RETROFIT APPROVAL UL 514, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - S3862-C - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
S3862-C
Standard Wall Plate S3862-C
0.04 INCH THK CHROME MATERIAL SMOOTH FINISH (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H HOLE SIZE 2.1563 INCH DIA MOUNTING TYPE SCREW MOUNT APPLICATION RETROFIT APPROVAL UL 514, CSA
  • 0.04 INCH THK CHROME MATERIAL
  • SMOOTH FINISH
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • HOLE SIZE 2.1563 INCH DIA
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION RETROFIT
  • APPROVAL UL 514, CSA
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number S3862-C
Product Name Standard Wall Plate
Material Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
Sectional Wall Plate - PJSC14-I - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Thermoset
View Details