Legrand - Pass & Seymour Standard Wall Plate RWP265NI

Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
RWP265NI
Standard Wall Plate RWP265NI
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
  • SCREWLESS TYPE
  • 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
  • NICKEL COLOR
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number RWP265NI
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 11JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SBO8 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover
Material Brass
View Details
2 suppliers