Legrand - Pass & Seymour Standard Wall Plate RWP265LA

Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL LIGHT ALMOND COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL LIGHT ALMOND COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
RWP265LA
Standard Wall Plate RWP265LA
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL LIGHT ALMOND COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
  • SCREWLESS TYPE
  • 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
  • LIGHT ALMOND COLOR
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number RWP265LA
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3052U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - SL7 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Stainless Steel
View Details
2 suppliers