Legrand - Pass & Seymour Standard Wall Plate RWP265I

Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL IVORY COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL IVORY COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
RWP265I
Standard Wall Plate RWP265I
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL IVORY COLOR 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
  • SCREWLESS TYPE
  • 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
  • IVORY COLOR
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number RWP265I
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products