Legrand - Pass & Seymour Standard Wall Plate RWP263NI

Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
RWP263NI
Standard Wall Plate RWP263NI
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
  • SCREWLESS TYPE
  • 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
  • NICKEL COLOR
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number RWP263NI
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 62SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SP7-I - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details