SCREWLESS TYPE
0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
GRAY COLOR
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE
0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
GRAY COLOR
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA
SCREWLESS TYPE
0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
GRAY COLOR
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H
INCLUDES PLASTIC SUBPLATE
APPROVAL UL 514, UL (CANADA AND US), CSA