GFCI SURGE TYPE
THERMOSET MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) DECORATOR CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Legrand - Pass & Seymour
Done
Datasheet
Description
GFCI SURGE TYPE
THERMOSET MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) DECORATOR CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
GFCI SURGE TYPE
THERMOSET MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) DECORATOR CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
GFCI SURGE TYPE
THERMOSET MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) DECORATOR CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL