THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE STRAP MOUNT
APPROVAL UL, CSA
Legrand - Pass & Seymour
Done
Datasheet
Description
THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE STRAP MOUNT
APPROVAL UL, CSA
THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE STRAP MOUNT
APPROVAL UL, CSA