Legrand - Pass & Seymour Sectional Wall Plate PJSC7-LA

Description
THERMOSET MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet
Description
THERMOSET MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSC7-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Sectional Wall Plate
PJSC7-LA
Sectional Wall Plate PJSC7-LA
THERMOSET MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • THERMOSET MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • SEMI JUMBO DESIGNATED SIZE
  • CENTER SECTION
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number PJSC7-LA
Product Name Sectional Wall Plate
Material Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermosetting Standard Size Glossy Finish - 3121U - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermosetting
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details
Standard Wall Plate - SP17-I - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Plastic
View Details