Legrand Die-Cast Outdoor Lampholder PAR1BR

Description
Die-cast Outdoor Lampholder, Bronze FEATURES Medium base heat resistant. Fits 1/2 in. threaded outlet. Seal gasket included. Adjustable through 180 degrees. Complete range of lamp covers in gray and white. Corrosion-resistant finish.
Description
Die-cast Outdoor Lampholder, Bronze FEATURES Medium base heat resistant. Fits 1/2 in. threaded outlet. Seal gasket included. Adjustable through 180 degrees. Complete range of lamp covers in gray and white. Corrosion-resistant finish.

Suppliers

Company
Product
Description
Supplier Links
Die-Cast Outdoor Lampholder - PAR1BR - Legrand
West Hartford, CT, USA
Die-Cast Outdoor Lampholder
PAR1BR
Die-Cast Outdoor Lampholder PAR1BR
Die-cast Outdoor Lampholder, Bronze FEATURES Medium base heat resistant. Fits 1/2 in. threaded outlet. Seal gasket included. Adjustable through 180 degrees. Complete range of lamp covers in gray and white. Corrosion-resistant finish.

Die-cast Outdoor Lampholder, Bronze

FEATURES

  • Medium base heat resistant.
  • Fits 1/2 in. threaded outlet.
  • Seal gasket included.
  • Adjustable through 180 degrees.
  • Complete range of lamp covers in gray and white.
  • Corrosion-resistant finish.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lampholders
Product Number PAR1BR
Product Name Die-Cast Outdoor Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lampholders - 811642 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Metal Shell Lampholder - 7090MH - Legrand
Specs
Lamp Base Holder Type Edison Screw
Lamp Base(s) 7090-PG
Material Metal
View Details