Legrand - Pass & Seymour Sectional Wall Plate L1630RCCV3

Description
THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE STRAP MOUNT APPROVAL UL, CSA
Datasheet
Description
THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE STRAP MOUNT APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - L1630RCCV3 - Legrand - Pass & Seymour
Syracuse, NY, USA
Sectional Wall Plate
L1630RCCV3
Sectional Wall Plate L1630RCCV3
THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION SEMI JUMBO DESIGNATED SIZE CENTER SECTION MOUNTING TYPE STRAP MOUNT APPROVAL UL, CSA
  • THERMOPLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) BLANK CONFIGURATION
  • SEMI JUMBO DESIGNATED SIZE
  • CENTER SECTION
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number L1630RCCV3
Product Name Sectional Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3023U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Plastic
View Details
Standard Wall Plate - SP28-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details