Legrand Cablofil® Cable Tray - CF 54

Description
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of creating fittings, carried out on site, as well as the wide range of unique and universal accessories gives complete freedom in routing combined with exceptionally fast installation. Features: Special Safe-T-Edge: protects installers from sharp ends while it prevents cables from fraying. Wire mesh is smooth and round: to resist dirt and dust build-up. Standard 10' lengths: straight and easy to handle. Large mesh size (2" wide by 4" long ): allows cable installers to route cables in and out at any point without cutting the tray. 1" to 6" high flange side of the tray: prevents cables from falling off. Dimensions are nominal: other sizes available on request. Available in the following finishes: Electro Zinc, Hot Dipped Galvanized, Stainless Steel 316L, Black Painted, and other Painted.
Description
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of creating fittings, carried out on site, as well as the wide range of unique and universal accessories gives complete freedom in routing combined with exceptionally fast installation. Features: Special Safe-T-Edge: protects installers from sharp ends while it prevents cables from fraying. Wire mesh is smooth and round: to resist dirt and dust build-up. Standard 10' lengths: straight and easy to handle. Large mesh size (2" wide by 4" long ): allows cable installers to route cables in and out at any point without cutting the tray. 1" to 6" high flange side of the tray: prevents cables from falling off. Dimensions are nominal: other sizes available on request. Available in the following finishes: Electro Zinc, Hot Dipped Galvanized, Stainless Steel 316L, Black Painted, and other Painted.

Suppliers

Company
Product
Description
Supplier Links
Cablofil® Cable Tray - CF 54 -  - Legrand
West Hartford, CT, USA
Cablofil® Cable Tray - CF 54
Cablofil® Cable Tray - CF 54
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of creating fittings, carried out on site, as well as the wide range of unique and universal accessories gives complete freedom in routing combined with exceptionally fast installation. Features: Special Safe-T-Edge: protects installers from sharp ends while it prevents cables from fraying. Wire mesh is smooth and round: to resist dirt and dust build-up. Standard 10' lengths: straight and easy to handle. Large mesh size (2" wide by 4" long ): allows cable installers to route cables in and out at any point without cutting the tray. 1" to 6" high flange side of the tray: prevents cables from falling off. Dimensions are nominal: other sizes available on request. Available in the following finishes: Electro Zinc, Hot Dipped Galvanized, Stainless Steel 316L, Black Painted, and other Painted.

Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of creating fittings, carried out on site, as well as the wide range of unique and universal accessories gives complete freedom in routing combined with exceptionally fast installation.

Features:

  • Special Safe-T-Edge: protects installers from sharp ends while it prevents cables from fraying.
  • Wire mesh is smooth and round: to resist dirt and dust build-up.
  • Standard 10' lengths: straight and easy to handle.
  • Large mesh size (2" wide by 4" long ): allows cable installers to route cables in and out at any point without cutting the tray.
  • 1" to 6" high flange side of the tray: prevents cables from falling off.
  • Dimensions are nominal: other sizes available on request.
  • Available in the following finishes: Electro Zinc, Hot Dipped Galvanized, Stainless Steel 316L, Black Painted, and other Painted.
Supplier's Site

Technical Specifications

  Legrand
Product Category Cable Trays
Product Name Cablofil® Cable Tray - CF 54
Length 120 inch (3048 mm)
Width 2 to 24 inch (50.8 to 610 mm)
Max. Side rail Height 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cable Tray - 34821-524 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Length 120 inch (3048 mm)
Width 24 inch (610 mm)
Max. Side rail Height 4 inch (102 mm)
View Details