Legrand - Pass & Seymour Standard Wall Plate AWP3G-BR4

Description
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP3G-BR4 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
AWP3G-BR4
Standard Wall Plate AWP3G-BR4
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
  • SCREWLESS, SNAP-IN TYPE
  • PLASTIC MATERIAL
  • BRONZE COLOR
  • DIMMER/OUTLET/SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D
  • APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number AWP3G-BR4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Duplex & 1 Decorative Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3071 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details