Legrand - Pass & Seymour Standard Wall Plate AWP2G-WH4

Description
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GLOSS WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GLOSS WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP2G-WH4 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
AWP2G-WH4
Standard Wall Plate AWP2G-WH4
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GLOSS WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
  • SCREWLESS, SNAP-IN TYPE
  • PLASTIC MATERIAL
  • GLOSS WHITE COLOR
  • DIMMER/OUTLET/SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D
  • APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number AWP2G-WH4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - SB82-PB - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover
Material Brass
View Details