Legrand - Pass & Seymour Standard Wall Plate AWM3G-MW4

Description
SCREWLESS, SNAP-IN TYPE MIRROR WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE MIRROR WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWM3G-MW4 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
AWM3G-MW4
Standard Wall Plate AWM3G-MW4
SCREWLESS, SNAP-IN TYPE MIRROR WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
  • SCREWLESS, SNAP-IN TYPE
  • MIRROR WHITE COLOR
  • DIMMER/OUTLET/SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D
  • APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number AWM3G-MW4
Product Name Standard Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
2-Port DB37 Double-Gang Stainless Steel Wallplate - WP093 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices Two
Material Steel
View Details