Legrand - Pass & Seymour Surge Suppressor 480-TDH

Description
14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE
Datasheet
Description
14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 480-TDH - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppressor
480-TDH
Surge Suppressor 480-TDH
14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE
  • 14 INCH W X 8 INCH D X 16 INCH H SIZE
  • SCREW TERMINAL CONNECTION TYPE
  • UL, CSA APPROVAL
  • 480 VAC VOLTAGE RATING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • 200 KILOAMPERE SURGE CURRENT PER PHASE
  • 20000 J SURGE ENERGY PER PHASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Three Phase Surge Suppressors
Product Number 480-TDH
Product Name Surge Suppressor
Standards CSA Mark; UL
Unlock Full Specs
to access all available technical data